Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.19
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$30.74
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$30.80
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$32.60
|
-
|
Buy Now | |
Avnet America
from US$24.17
|
-
|
Buy Now | |
RS Americas
from US$62.64
|
-
|
Buy Now | |
element14
from US$40.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Construction | PVC Stranded |
Keyed | No |
Configuration | Double-Ended |
Wire Size | .129mm², 26AWG |
Overall Outside Cable Diameter | 6.5mm |
Flammability Rating | Non-Plenum (CM Rated) |
Halogen Free | No |
Cable Assembly Length | 6.5617ft, 2m |
実装方法 | Box |
Sales Region | EMEA, Asia, North America, Latin America, Australia/New Zealand |
Boot | With |
Connector Type (End A) | Plug |
Performance Category | Cat 5e |
Product Designation | Patch Cord |
Connector Type (End B) | Plug |
Shielded | No |
Product Type | Cable Assembly |
Storage Temperature Range | -40 – 185°F, -40 – 85°C |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
2mtr Unshlded Cable assy Cldspltr | Rapid Electronics |
TE Connectivity - AMP Cable Assy CLOUDSPLITTER - 2m | Distrelec |
Cable Assy Cloudsplitter - 2M Rohs Compliant: Yes |Amp Te Connectivity 2178127-1 | Newark Electronics |
Cable Assembly Patch Cord 2m 26AWG 10POS Modular Plug to 10POS Modular Plug PL-PL | Avnet America |
Cable Assembly, 2-meter Unshielded, 26AWG, Cat 5e, Signal 8P, Power 2P | TE Connectivity 2178127-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2178127-1?
Additional datasheets, footprints and schematics for 2178127-1 are listed on our Part Details page. You can also find images and similar parts to 2178127-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2178127-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2178127-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2178127-1 fall under?
The 2178127-1 is listed under Cable Assemblies > Copper Cable Assemblies > Modular Twisted Pair Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2178127-1 when available in the Modular Twisted Pair Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2178127-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2178127-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2178127-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2178127-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2178127-1 often in real-time on the comparison pages.
What if I can't find stock of 2178127-1?
You can fill out our help required form which you can use to request a quote for 2178127-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.