Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.15
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$13.15
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 24 |
Number of Levels | 1 |
Terminal Plating Finish | Bright |
Blade Size | 4.8 x .81mm, .188 x .032in |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 230.15mm |
Current Rating (Max) | 20A |
Voltage | 300V |
Current Rating | 20A |
Housing Material | Thermoplastic |
Centerline (Pitch) | .375in, 9.53mm |
UL Flammability Rating | UL 94V-0 |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Material | Steel |
Mounting Options | None |
Screw Plating Material | Zinc Chromate |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Top Hardware | Wire Clamp Combo Head |
Screw Head Type | Wire Clamp Combo Head |
Connector Mounting Type | Panel |
Packaging Method | Carton |
Packaging Quantity | 30 |
Product Type | Barrier Strip |
Block Style | Turret (Insulated) |
Bottom Termination Style | Non-Feed Through |
Where can I find additional details, specifications and documents for a 2-1776584-4?
Additional datasheets, footprints and schematics for 2-1776584-4 are listed on our Part Details page. You can also find images and similar parts to 2-1776584-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1776584-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1776584-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1776584-4 fall under?
The 2-1776584-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 2-1776584-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1776584-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1776584-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1776584-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2-1776584-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1776584-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1776584-4?
You can fill out our help required form which you can use to request a quote for 2-1776584-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.