Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2176230-1 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
TTI Europe
from US$0.20
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
4,000
in stock
|
Buy Now | |
Conrad
from US$0.75
|
1,908
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.35 x 3.2 x .55mm |
Resistance | 0Ω |
Tolerance | 5% |
Resistance Range | <1KΩ |
Power Rating | 3W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Thick Film |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Size Code | 2512 |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
ZERO OHM 3W 5% | TTI Europe |
Zero Ohm Resistor, Jumper, 2512 [6432Metric], Thick Film, 3 W, 2.5 A, Surface Mount | Avnet America |
Power rating (electric): 3 W | Conrad |
Thick Film Resistors - SMD ZERO OHM JUMPER | Sager |
Res, Jumper, 2.5A, Thick Film, 2512 Rohs Compliant: Yes |Cgs Te Connectivity 2176230-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2176230-1?
Additional datasheets, footprints and schematics for 2176230-1 are listed on our Part Details page. You can also find images and similar parts to 2176230-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176230-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176230-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176230-1 fall under?
The 2176230-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2176230-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176230-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176230-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176230-1 have stock available?
Authorised distributors including TTI Europe, Avnet America, Conrad, Future Electronics and Avnet Asia have stock available or on a lead time for 2176230-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176230-1 often in real-time on the comparison pages.
What if I can't find stock of 2176230-1?
You can fill out our help required form which you can use to request a quote for 2176230-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.