Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2176085-2 |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.85
|
3,025
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
3,025
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
3,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
3,025
in stock
|
Buy Now | |
Farnell
from US$1.34
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 40 x 8.5mm |
Voltage Rating | 500V |
Resistance Class | Up to 1kΩ |
Resistance | 15Ω |
Tolerance | 5% |
Power Rating | 9W |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Material | Ceramic Composition |
Element Type | Wirewound |
Termination Type | Tinned Copper Leads |
Number of Terminations | 2 |
Temperature Coefficient | ±400ppm/°C |
Operating Temperature Range | -55 – 155°C |
Wirewound Res.-Through Hole Ep 9W (S) 15R 5% |Amp Te Connectivity 2176085-2 | Newark Electronics |
Wirewound Res.-Through Hole EP 9W (S) 15R 5% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor EP 9W (S) 15R 5% | Distrelec |
RES, 15R, 9W, AXIAL, WIREWOUND | Farnell |
Resistor, 15 Ohm, ± 5%, 9 W, Axial Leaded, Wirewound, Anti-Surge | Avnet America |
Resistor, 15 Ohm, � 5%, 9 W, Axial Leaded, Wirewound, Anti-Surge | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2176085-2?
Additional datasheets, footprints and schematics for 2176085-2 are listed on our Part Details page. You can also find images and similar parts to 2176085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176085-2 fall under?
The 2176085-2 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2176085-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176085-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2176085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176085-2 often in real-time on the comparison pages.
What if I can't find stock of 2176085-2?
You can fill out our help required form which you can use to request a quote for 2176085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.