Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2176048-1 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.29
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
DC Resistance | 2.5Ω |
Tolerance | 20% |
Current Rating (Max) | 275mA |
Inductance | 100µH |
Mount Style | Through Hole |
Quality Factor | 30 |
Packaging Method | Box |
Inductor Type | Radio Frequency |
Element Type | Wirewound |
Shielded | No |
RF Choke, High Frequency, 100 uH, 275 mA, 2.5 Ohm, ± 10, 4.8 MHz | Avnet America |
Where can I find additional details, specifications and documents for a 2176048-1?
Additional datasheets, footprints and schematics for 2176048-1 are listed on our Part Details page. You can also find images and similar parts to 2176048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2176048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2176048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2176048-1 fall under?
The 2176048-1 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2176048-1 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2176048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2176048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2176048-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2176048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2176048-1 often in real-time on the comparison pages.
What if I can't find stock of 2176048-1?
You can fill out our help required form which you can use to request a quote for 2176048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.