Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$611.86
|
No stock
|
Buy Now | |
Distrelec
from US$19.39
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$518.03
|
1
in stock
|
Buy Now | |
RS
from US$648.55
|
-
|
Buy Now | |
Newark Electronics
from US$2,253.28
|
-
|
Buy Now | |
RS Americas
from US$2,371.39
|
-
|
Buy Now | |
Carlton-Bates
from US$2,574.95
|
-
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper Tin Plated |
Sleeving Colour | Silver |
Internal Diameter | 14.29mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Tubular |
Body Material | Copper |
Colour | Silver |
For Use With | Cable & Wire |
Length | 30.5m |
Material | Tinned Copper |
Outer Diameter | 14.29mm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Alpha Wire Braided Cable Sleeving Tinned Copper 30.5 m Silver | Distrelec |
Braids | Transfer Multisort Elektronik |
FIT WIRE MANAGEMENT | RS |
Sleeving, Tubular Wire Braid, 14.29Mm, Tin, 100Ft | Newark Electronics |
Wire Braid, 3 AWG, Tinned Copper, 480, 48240 CMA | Alpha Wire 2175 SV005 | RS Americas |
Braided Expandable Sleeving Silver Tinned Copper | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2175 SV005?
Additional datasheets, footprints and schematics for 2175 SV005 are listed on our Part Details page. You can also find images and similar parts to 2175 SV005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2175 SV005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2175 SV005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2175 SV005 fall under?
The 2175 SV005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2175 SV005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2175 SV005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2175 SV005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2175 SV005 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2175 SV005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2175 SV005 often in real-time on the comparison pages.
What if I can't find stock of 2175 SV005?
You can fill out our help required form which you can use to request a quote for 2175 SV005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.