Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
1,330
in stock
|
Buy Now | |
TE Store
from US$2.41
|
9,725
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
3,336
in stock
|
Buy Now | |
element14
from US$1.81
|
1,330
in stock
|
Buy Now | |
Rapid Electronics
from US$1.59
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
3
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.30
|
-
|
Buy Now | |
Boersig
from US$1.73
|
-
|
Buy Now | |
TTI Europe
from US$1.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | 0mm |
---|---|
Shell Plating Material | Reflowed Tin over Nickel |
Shell Plating Finish | Bright |
Number of Positions | 5 |
Number of Ports | 1 |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.52µin, .76µm |
Tail Length | .03in, .75mm |
PCB Thickness (Recommended) | .031 – .039in, .8 – 1.mm |
Centerline (Pitch) | .65mm, .025in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Connector Mounting Type | Board Mount |
PCB Connector Seating | Offset |
PCB Mount Retention Type | SMT Hold-Down |
Locating Posts | Without |
Mounting Location | Top |
Locking Feature | Without |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Circuit Application | Power & Signal |
Halogen Free | No |
Comment | Flange cut type. |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Product Type | Connector |
Orientation | Right Angle |
Size | Micro |
USB Version | 2.0 |
USB Type | B |
Connector Style | Receptacle |
Integral Locking Latch | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
LED | Without |
Termination Method to Printed Circuit Board | Reflow Solder |
Termination Method | Surface Mount |
Contact Termination Type | Surface Mount |
Operating Temperature Range | -30 – 85°C, -22 – 185°F |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
MICRO USB, TYPE B USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector Type | Part Number: 2174507-2 | Internal Number: 2174507-2 | TE Connectivity | TE Store |
Micro Usb Conn, 2.0 Type B, R/A Rcpt, 5P | Newark Electronics |
CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD | element14 |
USB Connectors REC TYPE-B ASSY MICRO USB I/O | Rapid Electronics |
5 Position Single Port Solder Type B Version 2.0 Surface Mount USB | Future Electronics |
Conn USB Type B RCP 5 POS 0.65mm Solder RA SMD 5 Terminal 1 Port T/R | Avnet America |
MICRO USB, TYPE B, USB Connectors | TE Connectivity 2174507-2 | RS Americas |
MICRO USB 2.0 B 1X1 SMT BLACK | TTI Europe |
Where can I find additional details, specifications and documents for a 2174507-2?
Additional datasheets, footprints and schematics for 2174507-2 are listed on our Part Details page. You can also find images and similar parts to 2174507-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174507-2 fall under?
The 2174507-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2174507-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174507-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174507-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174507-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 2174507-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174507-2 often in real-time on the comparison pages.
What if I can't find stock of 2174507-2?
You can fill out our help required form which you can use to request a quote for 2174507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.