Status: | Unknown |
---|---|
Series: | NMSMC Series |
RoHS: | Unknown |
Prices starting from US$41.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.05
|
No stock
|
Buy Now | |
Heilind Electronics
from US$64.81
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$64.81
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$63.41
|
-
|
Buy Now | |
Avnet America
from US$59.05
|
-
|
Buy Now | |
RS Americas
from US$66.48
|
-
|
Buy Now | |
Sager
from US$57.84
|
-
|
Buy Now |
Product Range | NMSMC Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Contact Material | Brass |
RoHS Compliant | No |
PUSH-PULL 7P PLUG PS S-CUP CONT KIT/N | Heilind Electronics |
Industrial Circular, Plug, 7Pos, Cable | Newark Electronics |
Connector Circular 7 POS PIN ST Cable Mount | Avnet America |
Push-Pull 7P Plug PS S-Cup Cont KIT/N | TE Connectivity 2174219-1 | RS Americas |
Circular Push Pull Connectors Push-Pull 7P Plug PS S-Cup Cont KIT/N | Sager |
Where can I find additional details, specifications and documents for a 2174219-1?
Additional datasheets, footprints and schematics for 2174219-1 are listed on our Part Details page. You can also find images and similar parts to 2174219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174219-1 fall under?
The 2174219-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2174219-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174219-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 2174219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174219-1 often in real-time on the comparison pages.
What if I can't find stock of 2174219-1?
You can fill out our help required form which you can use to request a quote for 2174219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.