Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
96,827
in stock
|
Buy Now | |
Rapid Electronics
from US$1.57
|
96,827
in stock
|
Buy Now | |
Heilind Electronics
from US$1.52
|
92,257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.52
|
30,752
in stock
|
Buy Now | |
TE Store
from US$1.61
|
1,995
in stock
|
Buy Now | |
Future Electronics
from US$1.77
|
780
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
290
in stock
|
Buy Now | |
Chip One Stop
from US$0.70
|
22
in stock
|
Buy Now | |
element14
from US$1.35
|
-
|
Buy Now | |
Boersig
from US$1.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Holder Type | Socket |
---|---|
No. of LEDs | 1 |
External Diameter | 44.1mm |
External Length | 28mm |
For Use With | Nichia COB-L Series LED's |
Holder Material | PBT |
Led Lighting Mt.ing Accessories Solderless Led |Amp Te Connectivity 2174024-1 | Newark Electronics |
LUMAWISE LED HOLDER TYPE NL2 | Rapid Electronics |
| Heilind Electronics |
COB LED HOLDER, SOCKET, 44.1MM | Farnell |
LUMAWISE LED HOLDER, TYPE NL2 Compatible LED: Nichia L-Series Lighting Connector Features Included: Not Optic Compatible Does Not Enable Zhaga Compatibility Operating Voltage: 100 VDC Termination Method to Wire & Cable: Poke-In Connector System: Wire-to-Board Nichia L-Series Not Optic Compatible 100 VDC | Lumawise Led Holder | Part Number: 2174024-1 | Internal Number: 2174024-1 | TE Connectivity | TE Store |
Nichia COB Solderless LED Socket Type NL2 | Future Electronics |
Conn Led Socket SKT 2 POS Screw Panel Mount | Avnet America |
LUMAWISE LED SOCKET/HOLDER, NICHIA COB-L LEDS | element14 |
LUMAWISE LED HOLDER, TYPE NL2 | Boersig |
Where can I find additional details, specifications and documents for a 2174024-1?
Additional datasheets, footprints and schematics for 2174024-1 are listed on our Part Details page. You can also find images and similar parts to 2174024-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2174024-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2174024-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2174024-1 fall under?
The 2174024-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2174024-1 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2174024-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2174024-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2174024-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Heilind Electronics, Farnell and Heilind Electronics Asia have stock available or on a lead time for 2174024-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2174024-1 often in real-time on the comparison pages.
What if I can't find stock of 2174024-1?
You can fill out our help required form which you can use to request a quote for 2174024-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.