Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
No stock
|
Buy Now | |
Avnet America
from US$0.41
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
7,916
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material Thickness | .025µm, .984µin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Single Beam |
Contact Type | Socket |
Connector Product Type | Connector Assembly |
Contact Mating Area Plating Material Thickness | .025µm, .984µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Location | Top |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Connector Width | .2in, 5.1mm |
Accepts Flex Cable Thickness | .3mm, .012in |
Connector Length | .6074in, 15.43mm |
Connector Height | .08in, 2.05mm |
コネクタの高さ | 2.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .5mm, .0197in |
Circuit Identification Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 2000 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Wire/Cable Type | FFC, FPC |
Sealable | No |
Connector System | Flex-to-Board |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
FPC Actuator Type | Stuffer (Plunger Style) |
Insertion Force Type | Zero Insertion Force (ZIF) |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Conn FPC Connector SKT 20 POS 0.5mm Solder RA SMD T/R | Avnet America |
TE Connectivity - AMP FFC / FPC Connector, Poles - 20, 250V, 500mA, Right Angle | Distrelec |
20W SMT r/a top contact 0.5mm FFC conn | RS |
Ffc/Fpc Connector, Receptacle 20 Position 1Row | Newark Electronics |
FPC CONN. 0.5MM PITCH T/C | Future Electronics |
FPC CONN. 0.5MM PITCH T/C,20P, FPC Connectors | TE Connectivity 2-1734839-0 | RS Americas |
20P FFC ZIF 0.5MM RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row |
Where can I find additional details, specifications and documents for a 2-1734839-0?
Additional datasheets, footprints and schematics for 2-1734839-0 are listed on our Part Details page. You can also find images and similar parts to 2-1734839-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734839-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734839-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734839-0 fall under?
The 2-1734839-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FPC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-1734839-0 when available in the FPC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734839-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734839-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734839-0 have stock available?
Authorised distributors including Avnet America, Distrelec, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 2-1734839-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734839-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1734839-0?
You can fill out our help required form which you can use to request a quote for 2-1734839-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.