Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .02in, .5mm |
---|---|
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 24 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 10µin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material Thickness | 2.54µm |
Contact Shape & Form | Square |
Mating Post Length | .158in, 4mm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 1.5mm, .059in |
Connector Height | 4.5mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | 2mm, .079in |
コネクタの高さ | 4.5mm |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 650VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Position Locations Omitted | None |
実装方法 | Loose Piece |
Packaging Quantity | 150 |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Solid |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .102in, 2.6mm |
Operating Temperature Range | -40 – 105°C |
Conn Unshrouded Header HDR 24 POS 2mm Solder ST Thru-Hole Bulk | Avnet America |
Connector, AMPMODU,2.0MM, HDR, VRT MT, 8u AU, 24P | TE Connectivity 2-1734508-4 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1734508-4?
Additional datasheets, footprints and schematics for 2-1734508-4 are listed on our Part Details page. You can also find images and similar parts to 2-1734508-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1734508-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1734508-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1734508-4 fall under?
The 2-1734508-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1734508-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1734508-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1734508-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1734508-4 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 2-1734508-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1734508-4 often in real-time on the comparison pages.
What if I can't find stock of 2-1734508-4?
You can fill out our help required form which you can use to request a quote for 2-1734508-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.