Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
586
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
20,998
in stock
|
Buy Now | |
Chip One Stop
from US$1.12
|
20,998
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
20,998
in stock
|
Buy Now | |
Heilind Electronics
from US$1.39
|
6,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.39
|
2,000
in stock
|
Buy Now | |
TE Store
from US$1.83
|
1,087
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
586
in stock
|
Buy Now | |
element14
from US$1.33
|
586
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Offset | .8mm |
---|---|
Shell Plating Material | Tin over Nickel |
Shell Plating Finish | Matte |
Number of Ports | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Thickness | .76µm, 29.52µin |
Contact Current Rating (Max) | 1.8A |
Contact Mating Area Plating Material | Gold |
Tail Length | .85mm, .034in |
PCB Thickness (Recommended) | .8 – 1.mm, .031 – .039in |
Housing Color | Black |
Centerline (Pitch) | .65mm, .025in |
Housing Material | Thermoplastic |
Degree of Protection | Splashproof |
UL Flammability Rating | UL 94V-0 |
Moisture Sensitivity Level | 1 |
Industry Standard | USB 2.0 |
Locking Feature | Without |
PCB Mount Retention Type | SMT Hold-Down |
Locating Posts | Without |
PCB Connector Seating | Offset |
Connector Mounting Type | Board Mount |
Panel Mount Feature Type | Flange |
Mounting Location | Top |
Pick & Place Capable | Yes |
Pick and Place | Without Pick and Place Cover |
Circuit Application | Power & Signal |
Halogen Free | No |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Integral Locking Latch | Without |
Product Type | Connector |
Connector Style | Receptacle |
USB Type | B |
Orientation | Right Angle |
Connector & Contact Terminates To | Printed Circuit Board |
LED | Without |
Size | Micro |
USB Version | 2.0 |
Connector System | Cable-to-Board |
Termination Method | Surface Mount |
Contact Termination Type | Surface Mount |
Termination Method to Printed Circuit Board | Reflow Solder |
Operating Temperature Range | -22 – 185°F, -30 – 85°C |
Mating Cycles (Max) | 10000 |
Soldering Temperature (Max) | 500°F, 260°C |
Löttemperatur (max.) | 260°C |
USB Connectors SPLASH PROOF MICRO 5P USB B-TYPE | Rapid Electronics |
TE Connectivity - AMP USB MICRO USB TYPE B SPLASHPROOF | Distrelec |
MICRO USB CONN, 2.0 TYPE B RCPT, 5POS | Farnell |
Splash Proof Micro USB Assy B-Type | Heilind Electronics |
MICRO USB, TYPE B, SPLASHPROOF USB Adapter Type: B USB Version: 2.0 Connector Profile: Micro Connector & Housing Type: Receptacle Number of Ports: 1 B 2.0 Micro Receptacle | Usb Connector | Part Number: 2173157-2 | Internal Number: 2173157-2 | TE Connectivity | TE Store |
Conn, Micro Usb Type B, Rcpt, 5Ways, Smd Rohs Compliant: Yes |Te Connectivity 2173157-2 | Newark Electronics |
CONN, MICRO USB TYPE B, RCPT, 5WAYS, SMD | element14 |
Single Port 5 Position Surface Mount Receptacle Type B Micro USB Connector | Future Electronics |
USB Connector, Micro USB Type B, USB 2.0, Receptacle, 5 Ways, Surface Mount, Right Angle | Avnet America |
MICRO USB, TYPE B, SPLASHPROOF, USB Connectors | TE Connectivity 2173157-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2173157-2?
Additional datasheets, footprints and schematics for 2173157-2 are listed on our Part Details page. You can also find images and similar parts to 2173157-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2173157-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2173157-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2173157-2 fall under?
The 2173157-2 is listed under Connectors > Audio & Video Connectors > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2173157-2 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2173157-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2173157-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2173157-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 2173157-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2173157-2 often in real-time on the comparison pages.
What if I can't find stock of 2173157-2?
You can fill out our help required form which you can use to request a quote for 2173157-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.