Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Heat Sink Style | Pin |
---|---|
Heat Sink Height | .3346in, 8.5mm |
Heat Sink Height Class | Custom |
Heat Sink Finish | Electroless Nickel |
Rear EONs per Port Column | 2 |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Contact Current Rating (Max) | .5A |
PCB Thickness (Recommended) | 2.2mm, .086in |
Tail Length | 2.2mm, .086in |
Cage Material | Nickel Silver |
UL Flammability Rating | UL 94V-0 |
Pluggable I/O Applications | Standard |
Circuit Application | Signal |
For Use With Pluggable I/O Products | QSFP MSA Compatible Transceiver |
Heat Sink Compatible | No |
EMI Containment Feature Type | Internal/External EMI Springs |
Enhancements | EMI Enhanced |
Included Lightpipe | No |
Packaging Method | Box & Tray |
Product Type | Cage Assembly |
Thermal Accessory Type Included | Heat Sink |
Connector System | Wire-to-Board |
Sealable | No |
Form Factor | QSFP+ |
Connector & Contact Terminates To | Printed Circuit Board |
Cage Type | Single |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Cage Assy W/Hsink, Thru Bezel, Form Factor: QSFP+ Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 105 °C QSFP+ Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 2170450-1 | Internal Number: 2170450-1 | TE Connectivity | TE Store |
Cage Assembly With Heat Sink, Pressfit | Newark Electronics |
CAGE ASSEMBLY WITH HEAT SINK, PRESSFIT | element14 |
CAGE ASSY W/HSINK, THRU BEZEL, | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cage Assembly |
---|---|
For Use With | QSFP I/O Connectors |
Product Range | - |
Where can I find additional details, specifications and documents for a 2170450-1?
Additional datasheets, footprints and schematics for 2170450-1 are listed on our Part Details page. You can also find images and similar parts to 2170450-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170450-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170450-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170450-1 fall under?
The 2170450-1 is listed under Connectors > Pluggable IO Connectors & Cages > QSFP/QSFP+/zQSFP+.
Can I view similar or alternative parts?
You can view similar parts to 2170450-1 when available in the QSFP/QSFP+/zQSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170450-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170450-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170450-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2170450-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170450-1 often in real-time on the comparison pages.
What if I can't find stock of 2170450-1?
You can fill out our help required form which you can use to request a quote for 2170450-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.