Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.12
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$4.98
|
8,037
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
8,037
in stock
|
Buy Now | |
Farnell
from US$6.88
|
6,440
in stock
|
Buy Now | |
Future Electronics
from US$4.29
|
-
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$6.03
|
-
|
Buy Now | |
Boersig
from US$5.13
|
-
|
Buy Now | |
TE Store
from US$13.82
|
-
|
Buy Now |
Number of Power Positions | 16 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 4 |
Number of Single Positions | 2 |
Number of Dual Positions | 8 |
Number of Positions | 20 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | 2mm, .078in |
Operating Voltage | 60VDC, 300, 300VAC |
Centerline (Pitch) | .324in, 6.84mm, .27in, 8.24mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Post & Tail Length | .138in, 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Standard Card Edge Conn Hybrid Card Edge Power | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
AMP2170231-2 | Avnet America |
Hybrid Card Edge Power Connect | TE Connectivity 2170231-2 | RS Americas |
Special Order: Hybrid Card Edge Power Connect Connector System: Board-to-Board Number of Positions: 20 Centerline (Pitch): 8.24 mm 6.84 mm Centerline (Pitch): .324 in .27 in Contact Current Rating (Max): 15 A Board-to-Board 20 8.24 mm .324" | Card Edge Power Connector | Part Number: 2170231-2 | Internal Number: 2170231-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2170231-2?
Additional datasheets, footprints and schematics for 2170231-2 are listed on our Part Details page. You can also find images and similar parts to 2170231-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170231-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170231-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170231-2 fall under?
The 2170231-2 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170231-2 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170231-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170231-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170231-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 2170231-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170231-2 often in real-time on the comparison pages.
What if I can't find stock of 2170231-2?
You can fill out our help required form which you can use to request a quote for 2170231-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.