Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.00
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.17
|
13,580
in stock
|
Buy Now | |
Chip One Stop
from US$7.77
|
10,374
in stock
|
Buy Now | |
Distrelec
from US$9.86
|
3,206
in stock
|
Buy Now | |
TE Store
from US$71.59
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$8.71
|
-
|
Buy Now | |
Avnet America
from US$8.37
|
-
|
Buy Now | |
RS Americas
from US$12.93
|
-
|
Buy Now | |
Boersig
from US$10.46
|
-
|
Buy Now |
Number of Power Positions | 16 |
---|---|
Number of Single Positions | 12 |
Number of Signal Positions | 24 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Number of Dual Positions | 8 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 15A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .078in, 2mm |
Operating Voltage | 60VDC, 300, 300VAC |
Centerline (Pitch) | .324in, 6.84mm, .27in, 8.24mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 3.5mm, .138in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
I/O Connectors Hybrid Card Edge Power Connect | Rapid Electronics |
CARD EDGE PC BOARD CONNECTORS | Farnell |
TE Connectivity Hybrid Card Edge Power Connect I/O Connectors Hybrid Card Edge Power Connect | Distrelec |
Hybrid Card Edge Power Connect Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 8.24 mm 6.84 mm Centerline (Pitch): .324 in .27 in Contact Current Rating (Max): 15 A Board-to-Board 40 8.24 mm .324" | Card Edge Power Connector | Part Number: 2170231-1 | Internal Number: 2170231-1 | TE Connectivity | TE Store |
Hybrid Card Edge Power Connect |Te Connectivity 2170231-1 | Newark Electronics |
Conn Power Card Edge 14Power/24Signal 6.84mm/2mm Solder RA Thru-Hole | Avnet America |
Hybrid Card Edge Power Connect, Card Edge Power Connectors | TE Connectivity 2170231-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2170231-1?
Additional datasheets, footprints and schematics for 2170231-1 are listed on our Part Details page. You can also find images and similar parts to 2170231-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170231-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170231-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170231-1 fall under?
The 2170231-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2170231-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170231-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170231-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170231-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TE Store have stock available or on a lead time for 2170231-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170231-1 often in real-time on the comparison pages.
What if I can't find stock of 2170231-1?
You can fill out our help required form which you can use to request a quote for 2170231-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.