Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$1.70
|
158
in stock
|
Buy Now |
Heat Sink Height Class | Custom |
---|---|
Heat Sink Style | Custom, Pin |
Heat Sink Finish | Electroless Nickel |
Cage Plating Material | Tin |
Heat Sink Height | 10mm, .394in |
Port Matrix Configuration | 1 x 1 |
Number of Ports | 1 |
Tail Length | 2.05mm, .081in |
Data Rate (Max) | 10Gb/s |
Cage Material | Copper Alloy |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Double-Sided (Belly-to-Belly) |
Heat Sink Application | Yes |
Heat Sink Compatible | Yes |
For Use With Pluggable I/O Products | XFP Connector / XFP Cable Plug |
Included Lightpipe | No |
Packaging Method | Tray, Box & Tray |
Thermal Accessory Type Included | Yes |
Form Factor | XFP |
Cage Type | Single |
Product Line | XFP |
Product Type | Cage Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | Yes |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Where can I find additional details, specifications and documents for a 2170125-1?
Additional datasheets, footprints and schematics for 2170125-1 are listed on our Part Details page. You can also find images and similar parts to 2170125-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2170125-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2170125-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2170125-1 fall under?
The 2170125-1 is listed under Connectors > Pluggable IO Connectors & Cages > XFP.
Can I view similar or alternative parts?
You can view similar parts to 2170125-1 when available in the XFP range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2170125-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2170125-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2170125-1 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 2170125-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2170125-1 often in real-time on the comparison pages.
What if I can't find stock of 2170125-1?
You can fill out our help required form which you can use to request a quote for 2170125-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.