Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 250V |
Connector Mounting | Panel Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Blue |
IP Rating | IP67 |
Product Range | - |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
Conn, Mains Socket, 16A, 250V, Blue | Newark Electronics |
CONN, MAINS SOCKET, 16A, 250V, BLUE | element14 |
Where can I find additional details, specifications and documents for a 216RS6W?
Additional datasheets, footprints and schematics for 216RS6W are listed on our Part Details page. You can also find images and similar parts to 216RS6W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216RS6W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216RS6W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216RS6W fall under?
The 216RS6W is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 216RS6W when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216RS6W you can contact the distributor directly for product support, shipping queries etc.
Is the 216RS6W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216RS6W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 216RS6W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216RS6W often in real-time on the comparison pages.
What if I can't find stock of 216RS6W?
You can fill out our help required form which you can use to request a quote for 216RS6W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.