Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Current Rating | 16A |
---|---|
Voltage Rating VAC | 130V |
Connector Mounting | Cable Mount |
Electrical Connector Gender | Socket |
Pin Configuration | 2P+E |
Connector Colour | Yellow |
IP Rating | IP67 |
Product Range | - |
Gender | Receptacle |
No. of Outlets | 1 Outlet, 1Outlets |
Conn, Mains Socket, 16A, 130V, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 216C4W?
Additional datasheets, footprints and schematics for 216C4W are listed on our Part Details page. You can also find images and similar parts to 216C4W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216C4W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216C4W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216C4W fall under?
The 216C4W is listed under Electrical & Lighting > Mains Plugs & Adaptors > Industrial (Site) Plugs & Sockets BS4343/CEE17.
Can I view similar or alternative parts?
You can view similar parts to 216C4W when available in the Industrial (Site) Plugs & Sockets BS4343/CEE17 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216C4W you can contact the distributor directly for product support, shipping queries etc.
Is the 216C4W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216C4W have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 216C4W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216C4W often in real-time on the comparison pages.
What if I can't find stock of 216C4W?
You can fill out our help required form which you can use to request a quote for 216C4W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.