Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.71
|
No stock
|
Buy Now | |
TE Store
from US$2.37
|
2,457
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
2,231
in stock
|
Buy Now | |
Rapid Electronics
from US$1.94
|
2,231
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
2,231
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
2,231
in stock
|
Buy Now | |
Future Electronics
from US$1.78
|
-
|
Buy Now | |
Avnet America
from US$1.67
|
-
|
Buy Now | |
RS Americas
from US$2.63
|
-
|
Buy Now | |
Avnet Asia
from US$1.84
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Board-to-Board Configuration | Right Angle |
Guide Location | Unguided |
Number of Rows | 2 |
Row-to-Row Spacing | .348in, 8.85mm |
Centerline (Pitch) | .34in, 8.85mm |
Number of Shrouded Sides | 0 |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
IMP,Power,4PR,VR,Tin PCB Connector Assembly Type: PCB Mount Receptacle Connector System: Board-to-Board Number of Positions: 4 PCB Mount Orientation: Vertical Backplane Architecture: Orthogonal PCB Mount Receptacle Board-to-Board 4 Vertical | Backplane Power Connector | Part Number: 2169809-1 | Internal Number: 2169809-1 | TE Connectivity | TE Store |
Hard Metric Connectors Imp,power,4Pr,vr,t In |Amp Te Connectivity 2169809-1 | Newark Electronics |
Hard Metric Connectors IMP Power 4PR VR T in | Rapid Electronics |
TE Connectivity - AMP IMPPower4PRVRTin | Distrelec |
IMP | Future Electronics |
AMP2169809-1 | Avnet America |
IMP, Power,4PR, VR, Tin, Backplane Power Connectors | TE Connectivity 2169809-1 | RS Americas |
IMP,POWER,4PR,VR,TIN | Farnell |
Where can I find additional details, specifications and documents for a 2169809-1?
Additional datasheets, footprints and schematics for 2169809-1 are listed on our Part Details page. You can also find images and similar parts to 2169809-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2169809-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2169809-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2169809-1 fall under?
The 2169809-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2169809-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2169809-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2169809-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2169809-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2169809-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2169809-1 often in real-time on the comparison pages.
What if I can't find stock of 2169809-1?
You can fill out our help required form which you can use to request a quote for 2169809-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.