Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0216905-1,
D82977-000 |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.54
|
No stock
|
Buy Now | |
TE Store
from US$2.10
|
9,858
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
4,889
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
2,580
in stock
|
Buy Now | |
Newark Electronics
from US$2.26
|
2,309
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
2,309
in stock
|
Buy Now | |
Farnell
from US$2.66
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Boersig
from US$1.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Height Above PC Board | 13mm, .518in |
Extension Below Board | 5.5mm, .216in |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Insulation Support | Without |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
POSITIVE LOCK POWER RECEPTACLE TPPHBRZ PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Receptacle 1.57 mm .062" .25" | PCB Terminal | Part Number: 216905-1 | Internal Number: 216905-1 | Alias Number: AMP-0-0216905-1 | .25" | TE Connectivity | TE Store |
TE Connectivity - AMP PCB Term PITIVE LCK POWER RECEPT TPPHBRZ | Distrelec |
Positive Lock Power Receptacle Tpphbrz |Amp Te Connectivity 216905-1 | Newark Electronics |
Terminal 2 way TAB 6.35mm pcb Posilock | RS |
Power Tap M 10.16mm 9.1mm Tin-Lead Over Nickel | Avnet America |
Terminal 2 way TAB 6.35mm pcb Posilock | TE Connectivity 216905-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | - |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 216905-1?
Additional datasheets, footprints and schematics for 216905-1 are listed on our Part Details page. You can also find images and similar parts to 216905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216905-1 fall under?
The 216905-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 216905-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216905-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 216905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216905-1 often in real-time on the comparison pages.
What if I can't find stock of 216905-1?
You can fill out our help required form which you can use to request a quote for 216905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.