Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$226.55
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$6.98
|
450
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.98
|
150
in stock
|
Buy Now | |
Farnell
from US$116.92
|
16
in stock
|
Buy Now | |
RS Americas
from US$641.40
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$140.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$679.76
|
-
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Internal Diameter | 3.97mm |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Colour | Tin |
RoHS Compliant | Yes |
2167 SILVER 100 FT | Heilind Electronics |
SLEEVING, BRAID, SIL, 3.97MM, 30.5M | Farnell |
Braid, 12 AWG, Tinned Copper, 240, 6000 CMA, 40 A, Fit 2167 Series | Alpha Wire 2167 SV005 | RS Americas |
Tinned Copper Braid 2167 100ft | RS |
Braids | Transfer Multisort Elektronik |
Sleeving, Tubular Wire Braid, 3.97Mm, Tin, 100Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 2167 SV005?
Additional datasheets, footprints and schematics for 2167 SV005 are listed on our Part Details page. You can also find images and similar parts to 2167 SV005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2167 SV005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2167 SV005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2167 SV005 fall under?
The 2167 SV005 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Sleeving.
Can I view similar or alternative parts?
You can view similar parts to 2167 SV005 when available in the Sleeving range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2167 SV005 you can contact the distributor directly for product support, shipping queries etc.
Is the 2167 SV005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2167 SV005 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, RS Americas and RS have stock available or on a lead time for 2167 SV005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2167 SV005 often in real-time on the comparison pages.
What if I can't find stock of 2167 SV005?
You can fill out our help required form which you can use to request a quote for 2167 SV005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.