Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 1-15P |
---|---|
Connector Type B | IEC 60320 C7 Figure 8 |
Cable Length - Metric | 1.8m |
Current Rating | 7A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Power Cord, Nema 1-15P/Iec C7, 1.8M, 7A, Black | Newark Electronics |
Power Cords, AC, 1-15P 6 DETACHABLE 6FT (1.8m) BLACK, 21 Series | Volex Power Cords 2166H 10 C3 | RS Americas |
POWER CORD, NEMA 1-15P/IEC C7, 1.8M, 7A, BLACK | element14 |
Where can I find additional details, specifications and documents for a 2166H 10 C3?
Additional datasheets, footprints and schematics for 2166H 10 C3 are listed on our Part Details page. You can also find images and similar parts to 2166H 10 C3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2166H 10 C3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2166H 10 C3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2166H 10 C3 fall under?
The 2166H 10 C3 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 2166H 10 C3 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2166H 10 C3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2166H 10 C3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2166H 10 C3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2166H 10 C3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2166H 10 C3 often in real-time on the comparison pages.
What if I can't find stock of 2166H 10 C3?
You can fill out our help required form which you can use to request a quote for 2166H 10 C3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.