Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Positions | 18 |
Number of Signal Positions | 18 |
Number of Columns | 6 |
Row-to-Row Spacing | 3.81mm, .15in |
Centerline (Pitch) | .2in, 5.08mm |
Circuit Application | Signal |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
3X6P.iec Module Hsg Rohs Compliant: Yes |Amp Te Connectivity 216519-1 | Newark Electronics |
Conn Housing RCP 30 POS 5.08mm ST | Avnet America |
Where can I find additional details, specifications and documents for a 216519-1?
Additional datasheets, footprints and schematics for 216519-1 are listed on our Part Details page. You can also find images and similar parts to 216519-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216519-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216519-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216519-1 fall under?
The 216519-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216519-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216519-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216519-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216519-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 216519-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216519-1 often in real-time on the comparison pages.
What if I can't find stock of 216519-1?
You can fill out our help required form which you can use to request a quote for 216519-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.