Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.16
|
700
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
38,559
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
37,859
in stock
|
Buy Now | |
Farnell
from US$1.19
|
30,975
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.53
|
321
in stock
|
Buy Now | |
TE Store
from US$1.67
|
288
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Boersig
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Keyed | No |
Port Configuration | Single Port |
Connector Contact Density | Standard |
PCB Mount Orientation | Vertical |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 6 |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold over Nickel |
Connector Product Type | Connector Assembly |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .11in, 2.79mm |
コネクタの高さ | 12mm |
Connector Height | .472in, 12mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Centerline (Pitch) | 1.02mm, .04in |
Housing Material | Nylon |
Mating Entry Location | Bottom |
Housing Color | Black |
Performance Category | Cat 3 |
UL Flammability Rating | UL 94V-HB |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | No |
Packaging Method | Piece/Reel, Tape Mounted on Reel |
Packaging Quantity | 700 |
実装方法 | Tape Mounted on Reel, Piece/Reel |
Packaging Reel Diameter | 60cm |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | None |
Modular Connector Style | Jack |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ25 |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Modular Conn/Ethernet Conn 6/6 POS T/H BOT ENT | Rapid Electronics |
RJ25 CONNECTOR, JACK, 6P6C, 1PORT, CAT3 | Farnell |
6 Position Single Port Straight Through Hole RJ25 Modular Jack | Future Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
Rj25 Jack, 6P6C, 1Port, Cat3 | Newark Electronics |
6/6 PCB MOD.JACK BE Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Connector Profile: Low Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard Single Port 1 x 1 Low RJ Type Jacks & Plugs | Rj25 Connector | Part Number: 216446-1 | Internal Number: 216446-1 | TE Connectivity | TE Store |
RJ25 Modular Jack, 6P, Bottom Entry, Through Hole PCB Mount,6 contacts | TE Connectivity 216446-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 216446-1?
Additional datasheets, footprints and schematics for 216446-1 are listed on our Part Details page. You can also find images and similar parts to 216446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216446-1 fall under?
The 216446-1 is listed under Connectors > Modular Jacks & Plugs > RJ25 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 216446-1 when available in the RJ25 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 216446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216446-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Distrelec have stock available or on a lead time for 216446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216446-1 often in real-time on the comparison pages.
What if I can't find stock of 216446-1?
You can fill out our help required form which you can use to request a quote for 216446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.