Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Rows Loaded | Z, B, D |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 48 |
Number of Signal Positions | 48 |
Number of Rows | 3 |
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Type | Socket |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .2in, 5.08mm |
Housing Material | Polycarbonate GF |
Housing Color | Gray |
UL Flammability Rating | UL 94V-2 |
Panel Mount Feature | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Method | Tray |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Pre-Notched to Break Off | No |
DIN Level | I |
Sealable | No |
Connector System | Board-to-Board |
DIN Size | Half |
Type | Type F |
Connector & Housing Type | Receptacle |
Termination Post & Tail Length | 22mm, .866in |
Interface Type | Eurocard/DIN 41612 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Iec Stand.t.p.assy. Rohs Compliant: Yes |Amp Te Connectivity 2-164241-1 | Newark Electronics |
Conn DIN 41612 F 48 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-164241-1?
Additional datasheets, footprints and schematics for 2-164241-1 are listed on our Part Details page. You can also find images and similar parts to 2-164241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-164241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-164241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-164241-1 fall under?
The 2-164241-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-164241-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-164241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-164241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-164241-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 2-164241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-164241-1 often in real-time on the comparison pages.
What if I can't find stock of 2-164241-1?
You can fill out our help required form which you can use to request a quote for 2-164241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.