Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
214
in stock
|
Buy Now | |
element14
from US$0.15
|
32,038
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
28,503
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
17,457
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0434
|
5,200
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
4,750
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,000
in stock
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 24AWG |
Conductor Area CSA | 0.25mm² |
Pin Length | 8mm |
Insulator Colour | Yellow |
Product Range | 216 Series |
Overall Length | 12mm |
Insulator Material | - |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (15-Jan-2018) |
TERMINAL, FERRULE, 8 X 0.8MM, YELLOW | element14 |
FERRULE | Heilind Electronics |
Terminal, Ferrule, 8 X 0.8Mm, Yellow | Newark Electronics |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
24 AWG Yellow Color Polypropylene Ferrule Terminal | Future Electronics |
TERMINAL, WIRE FERRULE, 24AWG, YELLOW | Farnell |
Where can I find additional details, specifications and documents for a 216-301?
Additional datasheets, footprints and schematics for 216-301 are listed on our Part Details page. You can also find images and similar parts to 216-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216-301 fall under?
The 216-301 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 216-301 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 216-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216-301 have stock available?
Authorised distributors including element14, Heilind Electronics, Newark Electronics, Transfer Multisort Elektronik and Heilind Electronics Asia have stock available or on a lead time for 216-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216-301 often in real-time on the comparison pages.
What if I can't find stock of 216-301?
You can fill out our help required form which you can use to request a quote for 216-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.