Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$463.63
Distributor | Stock | ||
---|---|---|---|
Newark
from US$463.63
|
No stock
|
Buy Now |
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Copper Tin Plated |
Sleeving Colour | Silver |
Internal Diameter | 1.59mm |
Length - Metric | 76.2m |
Length - Imperial | 250ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Tubular |
Body Material | Copper |
Colour | Silver |
For Use With | Cable & Wire |
Length | 76.2m |
Material | Tinned Copper |
Outer Diameter | 1.59mm |
Reel Length (Imperial) | 250ft |
Reel Length (Metric) | 76m |
2162 Silver 250 Ft Rohs Compliant: Yes |Alpha Wire 2162 SV003 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2162 SV003?
Additional datasheets, footprints and schematics for 2162 SV003 are listed on our Part Details page. You can also find images and similar parts to 2162 SV003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2162 SV003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2162 SV003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2162 SV003 fall under?
The 2162 SV003 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2162 SV003 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2162 SV003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2162 SV003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2162 SV003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2162 SV003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2162 SV003 often in real-time on the comparison pages.
What if I can't find stock of 2162 SV003?
You can fill out our help required form which you can use to request a quote for 2162 SV003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.