Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 1mm² |
Pin Length | 12mm |
Insulator Colour | Red |
Product Range | 216 Series |
Overall Length | 18mm |
Insulator Material | - |
Ferrule Terminal, 12 X 1.4Mm, Crimp, Red | Newark Electronics |
FERRULE TERMINAL, 12 X 1.4MM, CRIMP, RED | element14 |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 216-263?
Additional datasheets, footprints and schematics for 216-263 are listed on our Part Details page. You can also find images and similar parts to 216-263 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216-263 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216-263 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216-263 fall under?
The 216-263 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 216-263 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216-263 you can contact the distributor directly for product support, shipping queries etc.
Is the 216-263 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216-263 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 216-263.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216-263 often in real-time on the comparison pages.
What if I can't find stock of 216-263?
You can fill out our help required form which you can use to request a quote for 216-263 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.