Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1625812-0 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 12.7 x 12.7mm |
Current Rating (Max) | 3300mA |
DC Resistance | .035Ω |
Inductance | 10µH |
Tolerance | 20% |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Shielded | Yes |
Operating Temperature Range | -25 – 105°C |
Power Inductor (SMD), 10 uH, ± 20%, 3.3 A, Shielded, 3.3 A, 12.7mm x 12.7mm x 6mm | Avnet America |
Power Inductor (SMD), 10 uH, � 20%, 3.3 A, Shielded, 3.3 A, 12.7mm x 12.7mm x 6mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1625812-0?
Additional datasheets, footprints and schematics for 2-1625812-0 are listed on our Part Details page. You can also find images and similar parts to 2-1625812-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1625812-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1625812-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1625812-0 fall under?
The 2-1625812-0 is listed under Passive Components > Inductors > Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1625812-0 when available in the Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1625812-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1625812-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1625812-0 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 2-1625812-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1625812-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1625812-0?
You can fill out our help required form which you can use to request a quote for 2-1625812-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.