Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1624112-9 |
Lead Type | Surface Mount Terminals |
---|---|
Dimensions | 1.27 x .76 x .61mm |
Tolerance | 5% |
Current Rating (Max) | 150mA |
Self Resonant Frequency | 2.1GHz |
Inductance | .047µH |
DC Resistance | .83Ω |
Mount Style | Surface Mount |
Quality Factor | 20 |
Packaging Method | Taped & Reeled |
Size Code | 0402 |
Shielded | No |
Element Type | Wirewound |
Inductor Type | High Frequency |
Operating Temperature Range | -40 – 125°C |
3650 0402 47Nh 5% 2K Rl |Amp Te Connectivity 2-1624112-9 | Newark Electronics |
FIXED IND 47NH 150MA 830 MOHM | Future Electronics |
Ind High Frequency Chip Unshielded Wirewound 47nH 5% 250MHz 20Q-Factor 150mA 0402 | Avnet America |
Special Order: 3650 0402 47nH 5% 2K RL Inductance: .047 µH Inductor Type: High Frequency Current Rating (Max): 150 mA DC Resistance: .83 Ω Element Type: Wire Wound 0.047 µH High Frequency 150 mA .83 Ω | High Frequency & Rf Inductor | Part Number: 2-1624112-9 | Internal Number: 2-1624112-9 | TE Connectivity | TE Store |
Wirewound Inductor, 47 nH, 830 Milliohm, � 5%, 2.1 GHz, 150 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1624112-9?
Additional datasheets, footprints and schematics for 2-1624112-9 are listed on our Part Details page. You can also find images and similar parts to 2-1624112-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1624112-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1624112-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1624112-9 fall under?
The 2-1624112-9 is listed under Passive Components > Inductors > High Frequency & RF Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2-1624112-9 when available in the High Frequency & RF Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1624112-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1624112-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1624112-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Avnet Abacus have stock available or on a lead time for 2-1624112-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1624112-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1624112-9?
You can fill out our help required form which you can use to request a quote for 2-1624112-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.