Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1623789-0 |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.25
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
10,000
in stock
|
Buy Now | |
Conrad
from US$0.61
|
807
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
740
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 39 x 13 x 9mm |
Power Rating | 7W |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Resistance | .1Ω |
Mount Style | Radial-Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Operating Temperature Range | -55 – 250°C |
Temperature Coefficient | ±300ppm/°C |
Wirewound 0.1 Ohm 5% 7W â–’300ppm/â–‘C Ceramic Resistor | Future Electronics |
Max. temperature: +250 °C | Conrad |
Wirewound Res.-Through Hole SQM7 R10 5% (WIRE) | Rapid Electronics |
TE Connectivity - AMP T/H Resistor SQM7 R10 5% | Distrelec |
Wirewound Res.-Through Hole Sqm7 R10 5% (Wire) |Amp Te Connectivity 2-1623789-0 | Newark Electronics |
Res Wirewound 0.1 Ohm 5% 7W ±300ppm/°C Ceramic RDL Thru-Hole | Avnet America |
.1 OHM 5% 7W 300PPM | TTI Europe |
Res Wirewound 0.1 Ohm 5% 7W �300ppm/�C Ceramic RDL Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1623789-0?
Additional datasheets, footprints and schematics for 2-1623789-0 are listed on our Part Details page. You can also find images and similar parts to 2-1623789-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1623789-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1623789-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1623789-0 fall under?
The 2-1623789-0 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1623789-0 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1623789-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1623789-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1623789-0 have stock available?
Authorised distributors including Future Electronics, Conrad, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 2-1623789-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1623789-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1623789-0?
You can fill out our help required form which you can use to request a quote for 2-1623789-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.