Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE1568RJF,
2-1623729-5 |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.13
|
8
in stock
|
Buy Now | |
Conrad
from US$1.70
|
456
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$1.39
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Distrelec
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 75 x 10 x 9mm |
Resistance Class | Up to 1kΩ |
Resistance | 68Ω |
Power Rating | 17W |
Tolerance | 5% |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Max. temperature: +350 °C | Conrad |
Wirewound Res.-Through Hole 68 Ohms 17W 200Ppm |Amp Te Connectivity 2-1623729-5 | Newark Electronics |
Wirewound Res.-Through Hole 68 Ohms 17W 200PPM | Rapid Electronics |
Res Wirewound 68 Ohm 5% 17W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
TE Connectivity - AMP Through-Hole Resistor BCHE 17 W 68R 5% | Distrelec |
Res Wirewound 68 Ohm 5% 17W �200ppm/�C Ceramic AXL Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1623729-5?
Additional datasheets, footprints and schematics for 2-1623729-5 are listed on our Part Details page. You can also find images and similar parts to 2-1623729-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1623729-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1623729-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1623729-5 fall under?
The 2-1623729-5 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 2-1623729-5 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1623729-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1623729-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1623729-5 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 2-1623729-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1623729-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1623729-5?
You can fill out our help required form which you can use to request a quote for 2-1623729-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.