Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Prices starting from US$0.0206
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.05
|
283
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0497
|
7,700
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
7,201
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,250
in stock
|
Buy Now | |
element14
from US$0.10
|
5,250
in stock
|
Buy Now | |
Farnell
from US$0.15
|
5,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,440
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0206
|
98
in stock
|
Buy Now | |
RS Americas
from US$3.18
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 6mm |
Insulator Colour | Black |
Product Range | 216 Series |
Overall Length | 12mm |
Insulator Material | - |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
FERRULE WITH INSUL. 16GA BLACK | Heilind Electronics |
Terminal, Ferrule, 6X1.8Mm, Crimp Black | Newark Electronics |
TERMINAL, FERRULE, 6X1.8MM, CRIMP BLACK | element14 |
16 AWG Black Color Polypropylene 6 x 1.8 mm Crimp Ferrule Terminal | Future Electronics |
WAGO 216-224 Ferrule Sleeve 1.5 mm²/AWG 16 Insulated Black | Rapid Electronics |
Where can I find additional details, specifications and documents for a 216-224?
Additional datasheets, footprints and schematics for 216-224 are listed on our Part Details page. You can also find images and similar parts to 216-224 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216-224 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216-224 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216-224 fall under?
The 216-224 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 216-224 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216-224 you can contact the distributor directly for product support, shipping queries etc.
Is the 216-224 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216-224 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 216-224.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216-224 often in real-time on the comparison pages.
What if I can't find stock of 216-224?
You can fill out our help required form which you can use to request a quote for 216-224 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.