Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
5,534
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
7,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
5,534
in stock
|
Buy Now | |
element14
from US$0.15
|
5,534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,844
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0496
|
1,100
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.08mm² |
Pin Length | 8mm |
Insulator Colour | Yellow |
Product Range | 216 Series |
Overall Length | 15mm |
Insulator Material | - |
FERRULE | Heilind Electronics |
Terminal, Ferrule, 8 X 2.05Mm, Yellow | Newark Electronics |
TERMINAL, FERRULE, 8 X 2.05MM, YELLOW | element14 |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Sleeve 208 mm/AWG 14 Insulated Electro-Tin Plated Cable Management | Future Electronics |
Where can I find additional details, specifications and documents for a 216-205?
Additional datasheets, footprints and schematics for 216-205 are listed on our Part Details page. You can also find images and similar parts to 216-205 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216-205 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216-205 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216-205 fall under?
The 216-205 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 216-205 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216-205 you can contact the distributor directly for product support, shipping queries etc.
Is the 216-205 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216-205 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 216-205.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216-205 often in real-time on the comparison pages.
What if I can't find stock of 216-205?
You can fill out our help required form which you can use to request a quote for 216-205 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.