Status: | Unknown |
---|---|
Series: | 216 Series |
RoHS: | Unknown |
Prices starting from US$0.0337
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
56,918
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
20,254
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0435
|
17,120
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,661
in stock
|
Buy Now | |
element14
from US$0.13
|
15,661
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,196
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
3,375
in stock
|
Buy Now | |
SOS electronic
from US$0.0337
|
300
in stock
|
Buy Now |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Pin Length | 8mm |
Insulator Colour | Black |
Product Range | 216 Series |
Overall Length | 14mm |
Insulator Material | - |
FERRULE | Heilind Electronics |
Tip: bootlace ferrule | Transfer Multisort Elektronik |
Ferrule, Insulated, 16Awg, Black | Newark Electronics |
16 AWG Screwless End Stop Black Crimp Ferrule | Future Electronics |
Wire Ferrule Insulated Black 1,5mm2 L8/14mm Cu/Sn | SOS electronic |
Where can I find additional details, specifications and documents for a 216-204?
Additional datasheets, footprints and schematics for 216-204 are listed on our Part Details page. You can also find images and similar parts to 216-204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216-204 fall under?
The 216-204 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 216-204 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216-204 you can contact the distributor directly for product support, shipping queries etc.
Is the 216-204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216-204 have stock available?
Authorised distributors including Farnell, Heilind Electronics, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 216-204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216-204 often in real-time on the comparison pages.
What if I can't find stock of 216-204?
You can fill out our help required form which you can use to request a quote for 216-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.