Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618274-9 |
Prices starting from US$479.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$716.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$661.08
|
43
in stock
|
Buy Now | |
Rapid Electronics
from US$834.98
|
43
in stock
|
Buy Now | |
Chip One Stop
from US$479.00
|
43
in stock
|
Buy Now | |
Distrelec
from US$713.29
|
43
in stock
|
Buy Now | |
Avnet America
from US$613.03
|
-
|
Buy Now | |
TTI Europe
from US$708.31
|
-
|
Buy Now | |
Sager
from US$590.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Auxiliary Contacts | Without |
Contact Arrangement | 1 Form C, SPDT |
Contact Current Rating | 25A |
Contact Switching Voltage (Max) | 8 |
Coil Resistance | 335Ω |
Coil Voltage Rating | 26.5VDC |
Contact Voltage Rating | 8kVDC |
Voltage (Max) | 26.5VDC |
Mounting Type | Threaded |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Power) | Turret Terminals |
Termination Style | Turret Terminals |
High Voltage Connection (Coil) | Turret Terminals |
Industrial Relays Hc-2=Relay, Vacuum, Spdt Rohs Compliant: No |Amp Te Connectivity 2-1618274-9 | Newark Electronics |
Industrial Relays HC-2=RELAY VACUUM SPDT | Rapid Electronics |
TE Connectivity HC-2 RELAY VACUUM SPDT Power/Signal Rela | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
HC-2 | Avnet America |
HIGHCURRENT RELAY HC-2 | TTI Europe |
Industrial Relays HC-2=RELAY, VACUUM, SPDT | Sager |
Relay High Voltage SPDT 25A 26.5VDC 335Ohm Thread Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1618274-9?
Additional datasheets, footprints and schematics for 2-1618274-9 are listed on our Part Details page. You can also find images and similar parts to 2-1618274-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618274-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618274-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618274-9 fall under?
The 2-1618274-9 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618274-9 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618274-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618274-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618274-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1618274-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618274-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1618274-9?
You can fill out our help required form which you can use to request a quote for 2-1618274-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.