Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618241-0 |
Prices starting from US$233.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$448.75
|
1,088
in stock
|
Buy Now | |
Newark Electronics
from US$393.99
|
1,088
in stock
|
Buy Now | |
Rapid Electronics
from US$423.85
|
1,088
in stock
|
Buy Now | |
Chip One Stop
from US$233.00
|
1,088
in stock
|
Buy Now | |
Farnell
from US$735.56
|
871
in stock
|
Buy Now | |
Heilind Electronics
from US$300.66
|
60
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$300.66
|
20
in stock
|
Buy Now | |
Avnet America
from US$305.32
|
-
|
Buy Now | |
TTI Europe
from US$359.82
|
-
|
Buy Now | |
Sager
from US$345.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Switching | Yes |
---|---|
Economizer | Without |
Contact Arrangement | 1 Form A, SPST-NO |
Auxiliary Contacts | Without |
Contact Current Rating | 30A |
Coil Voltage Rating | 26.5VDC |
Voltage (Max) | 26.5VDC |
Coil Resistance | 290Ω |
Contact Voltage Rating | 10kVDC |
Mounting Type | Panel Mount |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
High Voltage Connection (Coil) | Stud Terminals |
High Voltage Connection (Power) | High Voltage Tabs |
Termination Style | Stud Terminals |
K81Ab57=Relay, Vacuum, Spst-No |Amp Te Connectivity 2-1618241-0 | Newark Electronics |
K81AB57=RELAY VACUUM SPST-NO | Rapid Electronics |
TE Connectivity - AMP HV Relay K81AB57%3DRELAY VACUUM SPST-NO | Distrelec |
POWER RELAY, SPST-NO, 10KV, 10A | Farnell |
K81AB57=RELAY, VACUUM, SP | Heilind Electronics |
Electromechanical Relay SPST-NO 30A 26.5VDC 290Ohm Panel Mount | Avnet America |
MILITARY RELAY K81AB57 | TTI Europe |
General Purpose Relays K81AB57 | Sager |
Where can I find additional details, specifications and documents for a 2-1618241-0?
Additional datasheets, footprints and schematics for 2-1618241-0 are listed on our Part Details page. You can also find images and similar parts to 2-1618241-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618241-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618241-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618241-0 fall under?
The 2-1618241-0 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618241-0 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618241-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618241-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618241-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1618241-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618241-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1618241-0?
You can fill out our help required form which you can use to request a quote for 2-1618241-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.