Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618240-7 |
Prices starting from US$276.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$565.82
|
541
in stock
|
Buy Now | |
Rapid Electronics
from US$534.87
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$295.00
|
541
in stock
|
Buy Now | |
Newark Electronics
from US$427.40
|
-
|
Buy Now | |
Avnet America
from US$386.11
|
-
|
Buy Now | |
TTI Europe
from US$428.25
|
-
|
Buy Now | |
Richardson RFPD
from US$276.51
|
-
|
Buy Now | |
Sager
from US$393.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Economizer | Without |
---|---|
Power Switching | Yes |
Contact Current Rating | 25A |
Contact Arrangement | 1 Form C, SPDT |
Auxiliary Contacts | Without |
Contact Voltage Rating | 10kVDC |
Coil Voltage Rating | 26.5VDC |
Coil Resistance | 290Ω |
Voltage (Max) | 26.5VDC |
Mounting Type | Non-Flanged |
Relay Type | High Voltage |
RF Rated | Yes |
Product Type | Relay |
Termination Style | Bus Wires |
High Voltage Connection (Coil) | Bus Wires |
High Voltage Connection (Power) | High Voltage Tabs |
General Purpose Relays K43C334=RELAY VACUUM | Rapid Electronics |
TE Connectivity - AMP HV Relay K43C334%3DRELAY VACUUM SPDT | Distrelec |
General Purpose Relays K43C334=Relay, Vacuum, |Amp Te Connectivity 2-1618240-7 | Newark Electronics |
Electromechanical Relay SPDT 25A 26.5VDC 290Ohm | Avnet America |
MILITARY RELAY K43C334 | TTI Europe |
GENERAL PURPOSE RELAY | Richardson RFPD |
General Purpose Relays K43C334 | Sager |
Where can I find additional details, specifications and documents for a 2-1618240-7?
Additional datasheets, footprints and schematics for 2-1618240-7 are listed on our Part Details page. You can also find images and similar parts to 2-1618240-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618240-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618240-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618240-7 fall under?
The 2-1618240-7 is listed under Relays, Contactors & Switches > Relays > High Voltage Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618240-7 when available in the High Voltage Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618240-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618240-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618240-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 2-1618240-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618240-7 often in real-time on the comparison pages.
What if I can't find stock of 2-1618240-7?
You can fill out our help required form which you can use to request a quote for 2-1618240-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.