Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618108-5 |
Prices starting from US$1,613.59
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,763.77
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,706.58
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$2,150.87
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1,860.00
|
4
in stock
|
Buy Now | |
Farnell
from US$2,044.29
|
4
in stock
|
Buy Now | |
Avnet America
from US$1,613.59
|
-
|
Buy Now | |
Sager
from US$1,794.78
|
-
|
Buy Now |
Type of Control | Potentiometer Adjustable |
---|---|
Contact Arrangement | 1 N.C & 1 N.O |
Contact Current Rating | 5A |
Contact Arrangement (Additional Output) | 1 Form B, SPST-NC, 1 N/C |
Dimensions (L x W x H) (Approximate) | 3.5 x 3.87 x 3in, 88.9 x 98.29 x 76.2mm |
Input Voltage | 480VDC |
Actuating System | AC |
Mounting Type | Flanged |
Mode of Operation | Adjustable Pick-Up |
Protection Function | Overvoltage |
Time Delay | With |
Product Type | Relay |
Phase | Three |
Relay Type | Protective Relay |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -20 – 65°C |
Industrial Relays Wov-3-480=Wilmar Overvoltage 4 Rohs Compliant: No |Amp Te Connectivity 2-1618108-5 | Newark Electronics |
Industrial Relays WOV-3-480=WILMAR OVERVOLTAGE 4 | Rapid Electronics |
TE Connectivity WOV-3-480 WILMAR OVERVOLTAGE 4 Power/Sig | Distrelec |
TIME DELAY - ELECTROMECHANICAL RELAYS | Farnell |
Electromechanical Relay SPST-NO/SPST-NC 5A 480VAC Flange Mount | Avnet America |
Industrial Relays WILMAR OVERVOLTAGE 4 | Sager |
Where can I find additional details, specifications and documents for a 2-1618108-5?
Additional datasheets, footprints and schematics for 2-1618108-5 are listed on our Part Details page. You can also find images and similar parts to 2-1618108-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618108-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618108-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618108-5 fall under?
The 2-1618108-5 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618108-5 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618108-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618108-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618108-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1618108-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618108-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1618108-5?
You can fill out our help required form which you can use to request a quote for 2-1618108-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.