Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-1618058-9 |
Contact Current Rating | 5A |
---|---|
Contact Arrangement (Additional Output) | None |
Contact Arrangement | 1 Form C, SPDT |
Input Voltage | 18 – 54VDC |
Actuating System | DC |
Mounting Type | Snap-On DIN Rail |
Product Type | Relay |
Protection Function | Overcurrent |
Phase | Three |
Relay Type | Protective Relay |
Time Delay | Without |
Frequency Adjustment | 50 – 400Hz |
Operating Temperature Range | -40 – 60°C |
Wd5051-3-001=Relay, 3Ph, Ovrcu |Cii Te Connectivity 2-1618058-9 | Newark Electronics |
Electromechanical Relay DPDT 5A 18/54VDC Flange Mount | Avnet America |
Industrial Relays WD5051-3-001=RELAY, 3PH, OVRCU | Sager |
Relay Protective DPDT 5A 18VDC to 54VDC DIN Rail | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-1618058-9?
Additional datasheets, footprints and schematics for 2-1618058-9 are listed on our Part Details page. You can also find images and similar parts to 2-1618058-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1618058-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1618058-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1618058-9 fall under?
The 2-1618058-9 is listed under Relays, Contactors & Switches > Relays > Protective Relays.
Can I view similar or alternative parts?
You can view similar parts to 2-1618058-9 when available in the Protective Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1618058-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1618058-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1618058-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 2-1618058-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1618058-9 often in real-time on the comparison pages.
What if I can't find stock of 2-1618058-9?
You can fill out our help required form which you can use to request a quote for 2-1618058-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.