Status: | Unknown |
---|---|
Series: | FCA-410 Series |
RoHS: | Unknown |
Prices starting from US$225.93
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$279.53
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$271.51
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$319.56
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$271.00
|
15
in stock
|
Buy Now | |
Farnell
from US$294.93
|
12
in stock
|
Buy Now | |
Avnet America
from US$225.93
|
-
|
Buy Now | |
TTI Europe
from US$271.59
|
-
|
Buy Now | |
Sager
from US$242.49
|
-
|
Buy Now |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | - |
Contact Current | 10A |
Product Range | FCA-410 Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | 120V |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Fca-410-408 |Amp Te Connectivity 2-1617755-3 | Newark Electronics |
General Purpose Relays FCA-410-408 | Rapid Electronics |
TE Connectivity FCA-410-408 General Purpose Relays FCA-4 | Distrelec |
POWER RELAY, 4PDT, 10A, PANEL | Farnell |
FCA-410-408 | Avnet America |
MID RANGE RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 2-1617755-3 .?
Additional datasheets, footprints and schematics for 2-1617755-3 . are listed on our Part Details page. You can also find images and similar parts to 2-1617755-3 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617755-3 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617755-3 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617755-3 . fall under?
The 2-1617755-3 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1617755-3 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617755-3 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617755-3 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617755-3 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1617755-3 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617755-3 . often in real-time on the comparison pages.
What if I can't find stock of 2-1617755-3 .?
You can fill out our help required form which you can use to request a quote for 2-1617755-3 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.