Status: | Unknown |
---|---|
Series: | 1MAD Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$67.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$150.37
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$131.73
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$166.38
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$115.00
|
8
in stock
|
Buy Now | |
Avnet America
from US$67.33
|
-
|
Buy Now | |
Sager
from US$76.08
|
-
|
Buy Now | |
Farnell
from US$145.09
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | 1MAD Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 63ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb J1Macd-5Xp = M39016/23-025P |Amp Te Connectivity 2-1617118-6 | Newark Electronics |
Low Signal Relays-PCB J1MACD-5XP = M39016/23-025P | Rapid Electronics |
TE Connectivity J1MACD-5XP M39016/23-025P Low Signal Rel | Distrelec |
EM RLY SPDT 1A 5VDC 63OHM TH | Avnet America |
Low Signal Relays - PCB J1MACD-5XP = M39016/23-025P | Sager |
Where can I find additional details, specifications and documents for a 2-1617118-6 .?
Additional datasheets, footprints and schematics for 2-1617118-6 . are listed on our Part Details page. You can also find images and similar parts to 2-1617118-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617118-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617118-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617118-6 . fall under?
The 2-1617118-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1617118-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617118-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617118-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617118-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 2-1617118-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617118-6 . often in real-time on the comparison pages.
What if I can't find stock of 2-1617118-6 .?
You can fill out our help required form which you can use to request a quote for 2-1617118-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.