Status: | Unknown |
---|---|
Series: | 3SBC Mil-Aero Series |
RoHS: | Unknown |
Prices starting from US$190.36
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$273.10
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$237.19
|
478
in stock
|
Buy Now | |
Rapid Electronics
from US$269.26
|
478
in stock
|
Buy Now | |
Chip One Stop
from US$252.00
|
478
in stock
|
Buy Now | |
Farnell
from US$265.41
|
216
in stock
|
Buy Now | |
Future Electronics
from US$228.07
|
-
|
Buy Now | |
Avnet America
from US$190.36
|
-
|
Buy Now | |
TTI Europe
from US$217.75
|
-
|
Buy Now | |
Sager
from US$215.09
|
-
|
Buy Now |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | 3SBC Mil-Aero Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | 210ohm |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb M39016/13-056M |Amp Te Connectivity 2-1617072-6 | Newark Electronics |
Low Signal Relays-PCB M39016/13-056M | Rapid Electronics |
TE Connectivity P/Sgnl Relay, DPDT, 2A | Distrelec |
POWER RELAY, DPDT, 2A, 12VDC, THT | Farnell |
3SBC1517A2 = M39016/13-056M | Future Electronics |
EM RLY DPDT 2A 12VDC 210OHM TH | Avnet America |
M39016/13-056M | TTI Europe |
Low Signal Relays - PCB M39016/13-056M | Sager |
Where can I find additional details, specifications and documents for a 2-1617072-6 .?
Additional datasheets, footprints and schematics for 2-1617072-6 . are listed on our Part Details page. You can also find images and similar parts to 2-1617072-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617072-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617072-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617072-6 . fall under?
The 2-1617072-6 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1617072-6 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617072-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617072-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617072-6 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1617072-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617072-6 . often in real-time on the comparison pages.
What if I can't find stock of 2-1617072-6 .?
You can fill out our help required form which you can use to request a quote for 2-1617072-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.