Status: | Unknown |
---|---|
Series: | 3SAE Series |
RoHS: | Unknown |
Prices starting from US$562.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,014.24
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$1,033.07
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$1,304.84
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$562.00
|
117
in stock
|
Buy Now | |
Farnell
from US$1,286.54
|
94
in stock
|
Buy Now | |
Avnet America
from US$958.01
|
-
|
Buy Now | |
TTI Europe
from US$1,063.91
|
-
|
Buy Now | |
Sager
from US$1,082.49
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | - |
Contact Current | 2A |
Product Range | 3SAE Series |
Relay Mounting | Panel |
Coil Type | - |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Low Signal Relays-Pcb 3Sae5014K1 = 2Pdt Full Size |Amp Te Connectivity 2-1617011-5 | Newark Electronics |
Low Signal Relays-PCB 3SAE5014K1 = 2PDT FULL SIZE | Rapid Electronics |
TE Connectivity P/Sgnl Relay, 26.5VDC , DC Input | Distrelec |
SIGNAL RELAY, DPDT, 2A, 28VDC, PANEL | Farnell |
Electromechanical Relay DPDT 2A 20/29.5VDC 552Ohm Flange Mount | Avnet America |
MILITARY RELAY 3SAE5014K1 | TTI Europe |
Low Signal Relays - PCB 3SAE5014K1 = 2PDT FULL SIZE S | Sager |
Where can I find additional details, specifications and documents for a 2-1617011-5 .?
Additional datasheets, footprints and schematics for 2-1617011-5 . are listed on our Part Details page. You can also find images and similar parts to 2-1617011-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617011-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617011-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617011-5 . fall under?
The 2-1617011-5 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1617011-5 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617011-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617011-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617011-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1617011-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617011-5 . often in real-time on the comparison pages.
What if I can't find stock of 2-1617011-5 .?
You can fill out our help required form which you can use to request a quote for 2-1617011-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.