Status: | Unknown |
---|---|
Series: | B07 series |
RoHS: | Unknown |
Prices starting from US$206.76
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$358.78
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$358.84
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$431.89
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$388.00
|
2
in stock
|
Buy Now | |
Farnell
from US$418.43
|
2
in stock
|
Buy Now | |
Sager
from US$206.76
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 10A |
Product Range | B07 series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Voltage VDC | 28V |
Contact Material | Silver Cadmium Oxide |
Coil Resistance | 300ohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
General Purpose Relays Relay |Amp Te Connectivity 2-1617002-1 | Newark Electronics |
General Purpose Relays RELAY | Rapid Electronics |
TE Connectivity B07A915BC1-0252 RELAY. General Purpose R | Distrelec |
POWER RELAY, DPDT, 10A, 28VDC, PANEL | Farnell |
B07A915BC1-0252 = RELAY. | Avnet America |
Where can I find additional details, specifications and documents for a 2-1617002-1 .?
Additional datasheets, footprints and schematics for 2-1617002-1 . are listed on our Part Details page. You can also find images and similar parts to 2-1617002-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1617002-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1617002-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1617002-1 . fall under?
The 2-1617002-1 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 2-1617002-1 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1617002-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1617002-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1617002-1 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1617002-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1617002-1 . often in real-time on the comparison pages.
What if I can't find stock of 2-1617002-1 .?
You can fill out our help required form which you can use to request a quote for 2-1617002-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.