Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
216165-006,
3-1191571-2 |
Distributor | Stock | ||
---|---|---|---|
Avnet Asia
-
|
-
|
Buy Now |
Conductor Material | Silver-Coated High Strength Copper Alloy |
---|---|
Insulation Material | Modified Radiation Cross-linked ETFE Polymer |
Wire Color | Black |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Size | 24AWG |
Conductor Diameter | .025in, .64mm |
Wire Diameter | .94mm, .037in |
Cable Insulation Thickness | .005in |
Strand Size | 36AWG |
Overall Outside Diameter | .037in, .94mm |
Voltage Rating | 600V |
Wire Source | United States |
Product Classification | High Performance - Spec 44, 55 & RCW |
Cable Type | Spec 55 |
Product Type | Wire |
Cable Style | Primary |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 24AWG 0.94mm Silver Plated Copper Alloy Black 600VAC | Avnet Asia |
Where can I find additional details, specifications and documents for a 216165-006?
Additional datasheets, footprints and schematics for 216165-006 are listed on our Part Details page. You can also find images and similar parts to 216165-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 216165-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 216165-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 216165-006 fall under?
The 216165-006 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 216165-006 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 216165-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 216165-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 216165-006 have stock available?
Authorised distributors including Avnet Asia have stock available or on a lead time for 216165-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 216165-006 often in real-time on the comparison pages.
What if I can't find stock of 216165-006?
You can fill out our help required form which you can use to request a quote for 216165-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.