Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10CUFF1 |
Prices starting from US$17.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.57
|
48
in stock
|
Buy Now | |
Rapid Electronics
from US$19.61
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$18.60
|
48
in stock
|
Buy Now | |
Farnell
from US$22.01
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$22.16
|
-
|
Buy Now | |
Avnet America
from US$17.17
|
-
|
Buy Now | |
RS Americas
from US$29.02
|
-
|
Buy Now | |
TE Store
from US$39.19
|
-
|
Buy Now | |
Sager
from US$18.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Voltage Selection | None |
Fuse Options | None |
Panel Thickness Range | .024 – .08in, .63 – 2.1mm |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Style | Flanged, Rear Mount |
Mount Angle | Vertical |
Type of Connector | IEC 60320-1 C-14 |
Switch Type | SPST |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Ground Option | None |
Filtered | Yes |
Input Type | IEC |
Output Type | .187" FASTON |
Operating Temperature Range | -10 – 40°C |
AC Power Entry Modules 10A FILTERED FLUSH MOUNT | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
POWER ENTRY CONN, PLUG, 10A/250V, FLANGE | Farnell |
Ac Power Entry Modules 10A Filtered Flush Mount |Amp Te Connectivity 2-1609114-5 | Newark Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
Filter, 10CUFF1=F8306 | TE Connectivity 2-1609114-5 | RS Americas |
Special Order: 10CUFF1=F8306 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Complete Shield Device Safety Features: Shrouded Output Power Entry Module SPST Complete Shield | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609114-5 | Internal Number: 2-1609114-5 | Alias Number: 10CUFF1 | TE Connectivity | TE Store |
AC Power Entry Modules 10CUFF1 POWER ENTRY SWITCHED | Sager |
Where can I find additional details, specifications and documents for a 2-1609114-5?
Additional datasheets, footprints and schematics for 2-1609114-5 are listed on our Part Details page. You can also find images and similar parts to 2-1609114-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609114-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609114-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609114-5 fall under?
The 2-1609114-5 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609114-5 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609114-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609114-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609114-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 2-1609114-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609114-5 often in real-time on the comparison pages.
What if I can't find stock of 2-1609114-5?
You can fill out our help required form which you can use to request a quote for 2-1609114-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.