Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 15CUFS1 |
Prices starting from US$20.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$33.29
|
No stock
|
Buy Now | |
TE Store
from US$56.93
|
159
in stock
|
Buy Now | |
Newark Electronics
from US$38.22
|
-
|
Buy Now | |
Future Electronics
from US$26.75
|
-
|
Buy Now | |
Avnet America
from US$22.87
|
-
|
Buy Now | |
RS Americas
from US$48.42
|
-
|
Buy Now | |
Sager
from US$20.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Fuse Options | None |
Voltage Selection | None |
Panel Thickness Range | .63 – 2.1mm, .024 – .08in |
Current Rating | 15A |
Input Voltage Select | None |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Angle | Vertical |
Mount Style | Snap-In |
Comment | 15A versions tested by Underwriters Laboratories to US and Canadian requirements and are VDE approved to 10A @ 250 VAC. |
Output Type | .187" FASTON |
Ground Choke Option | No |
Type of Connector | IEC 60320-1 C-14 |
Input Type | IEC |
Ground Option | None |
Filter Type | Power Entry Module |
Switch Type | SPST |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
15CUFS1=F8302 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Shielded Device Safety Features: Shrouded Output Power Entry Module SPST Shielded | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609114-1 | Internal Number: 2-1609114-1 | Alias Number: 15CUFS1 | TE Connectivity | TE Store |
Ac Power Entry Modules 15A Filtered Snap-In |Amp Te Connectivity 2-1609114-1 | Newark Electronics |
15CUFS1 Series 15 A 34 x 30.5 mm Flange Mount Power Line Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 15A Switch ST 1 Port | Avnet America |
Filter, 15CUFS1=F8302 | TE Connectivity 2-1609114-1 | RS Americas |
AC Power Entry Modules 15CUFS1 POWER ENTRY SWITCHED | Sager |
Where can I find additional details, specifications and documents for a 2-1609114-1?
Additional datasheets, footprints and schematics for 2-1609114-1 are listed on our Part Details page. You can also find images and similar parts to 2-1609114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609114-1 fall under?
The 2-1609114-1 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609114-1 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609114-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-1609114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609114-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1609114-1?
You can fill out our help required form which you can use to request a quote for 2-1609114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.