Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 10CUFS1 |
Prices starting from US$18.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$30.99
|
No stock
|
Buy Now | |
TE Store
from US$47.44
|
51
in stock
|
Buy Now | |
Heilind Electronics
from US$25.64
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.64
|
16
in stock
|
Buy Now | |
Future Electronics
from US$22.29
|
-
|
Buy Now | |
Avnet America
from US$19.06
|
-
|
Buy Now | |
RS Americas
from US$36.59
|
-
|
Buy Now | |
Sager
from US$18.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Fuse Options | None |
Voltage Selection | None |
Panel Thickness Range | .024 – .08in, .63 – 2.1mm |
Input Voltage Select | None |
Current Rating | 10A |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Low Profile | Yes |
Mount Angle | Vertical |
Mount Style | Snap-In |
Ground Choke Option | No |
Output Type | .187" FASTON |
Type of Connector | IEC 60320-1 C-14 |
Input Type | IEC |
Filtered | Yes |
Filter Type | Power Entry Module |
Switch Type | SPST |
Ground Option | None |
Operating Temperature Range | -10 – 40°C |
10CUFS1=F8301 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Shielded Device Safety Features: Shrouded Output Power Entry Module SPST Shielded | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609114-0 | Internal Number: 2-1609114-0 | Alias Number: 10CUFS1 | TE Connectivity | TE Store |
2-1609114-0 10CUFS1=F8301 | Heilind Electronics |
10CUFS1 Series 10 A 34 x 30.5 mm Flange Mount Power Line Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 10A Switch ST 1 Port | Avnet America |
Filter, 10CUFS1=F8301 | TE Connectivity 2-1609114-0 | RS Americas |
Power Line Filters 10CUFS1=F8301 | Sager |
Where can I find additional details, specifications and documents for a 2-1609114-0?
Additional datasheets, footprints and schematics for 2-1609114-0 are listed on our Part Details page. You can also find images and similar parts to 2-1609114-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609114-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609114-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609114-0 fall under?
The 2-1609114-0 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609114-0 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609114-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609114-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609114-0 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Avnet America have stock available or on a lead time for 2-1609114-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609114-0 often in real-time on the comparison pages.
What if I can't find stock of 2-1609114-0?
You can fill out our help required form which you can use to request a quote for 2-1609114-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.