Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3CUFE1 |
Prices starting from US$16.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.77
|
253
in stock
|
Buy Now | |
Newark Electronics
from US$25.45
|
253
in stock
|
Buy Now | |
Rapid Electronics
from US$17.95
|
253
in stock
|
Buy Now | |
Chip One Stop
from US$17.40
|
253
in stock
|
Buy Now | |
TE Store
from US$47.44
|
1
in stock
|
Buy Now | |
Future Electronics
from US$21.28
|
-
|
Buy Now | |
Avnet America
from US$19.06
|
-
|
Buy Now | |
RS Americas
from US$40.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Style | Shielded |
---|---|
Fuse Options | None |
Voltage Selection | None |
Panel Thickness Range | .157in |
Leakage Current (Max) (250VAC, 50Hz) | 400µA |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Voltage (Max) | 250VAC |
Current Rating | 3A |
Low Profile | Yes |
Mount Style | Flanged |
Mount Angle | Vertical |
Ground Option | None |
Output Type | .187" FASTON |
Ground Choke Option | No |
Filter Type | Power Entry Module |
Input Type | IEC |
Switch Type | SPST |
Type of Connector | IEC 60320-1 C-14 |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Ac Power Entry Modules 3A Filtered Flange Mount |Amp Te Connectivity 2-1609113-3 | Newark Electronics |
AC Power Entry Modules 3A FILTERED FLANGE MOUNT | Rapid Electronics |
TE Connectivity 3CUFE1 F8294 Mains Power Connector 115/2 | Distrelec |
3CUFE1=F8294 Filter Type: Power Entry Module Input Voltage Selection: None Filter Switch Type: SPST Filter Shield Type: Complete Shield Device Safety Features: Shrouded Output Power Entry Module SPST Complete Shield | Corcom Cu Series Multi-Function Inlet Fi | Part Number: 2-1609113-3 | Internal Number: 2-1609113-3 | Alias Number: 3CUFE1 | TE Connectivity | TE Store |
3CUFE1 Series 3 A 34 x 27.3 mm Flange Mount Power Line Filter | Future Electronics |
Power Entry Module EMI/RFI Filtered PL 3 POS 250VAC 3A Switch ST 1 Port | Avnet America |
Filter, 3CUFE1=F8294 | TE Connectivity 2-1609113-3 | RS Americas |
Where can I find additional details, specifications and documents for a 2-1609113-3?
Additional datasheets, footprints and schematics for 2-1609113-3 are listed on our Part Details page. You can also find images and similar parts to 2-1609113-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1609113-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1609113-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1609113-3 fall under?
The 2-1609113-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 2-1609113-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1609113-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1609113-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1609113-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 2-1609113-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1609113-3 often in real-time on the comparison pages.
What if I can't find stock of 2-1609113-3?
You can fill out our help required form which you can use to request a quote for 2-1609113-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.